EN
  • EN
  • DE

AK103-5

Part No AK103-5
Manufacturer Assmann WSW Components
Catalog Between Series Adapter Cables
Description CABLE PRINTER PARALLEL 5M / Cable Assembly Centronics 36 pos Male to D-Sub 25 pos Male 16.40' (5.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Between Series Adapter Cables
Mfr Assmann WSW Components
Package Bag
Product Status Obsolete
Connector Type Centronics 36 pos Male to D-Sub 25 pos Male
Length 16.40' (5.00m)
Cable Type Round
Color Beige
Shielding Shielded
Usage Printer, Parallel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 465411-AK103-5
Ultra Librarian 3D Model Ultra Librarian AK103-5 CAD Model

Description

The 465411-AK103-5 is a cable assembly used as a between series adapter for printers and parallel devices.

  • Manufacturer: Assmann WSW Components
  • Product Name: 465411-AK103-5
  • Category: Cable Assemblies
  • Sub-Category: Between Series Adapter Cables
  • Connector A: Centronics 36 pos Male
  • Connector B: D-Sub 25 pos Male
  • Length: 16.40 feet (5.00 meters)
  • Shielded: Yes
  • Cable Shape: Round
  • Color: Beige
  • Packaging: Bag
  • Sold Individually: Yes
  • Status: Obsolete

You May Also Be Interested in

Omron
CBL ASSY CIRC 4P M TO RJ45 16.4\
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 0.98'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 1.64'
Need more? Email Us
Adafruit Industries LLC
JST PH 4-PIN PLUG TO COLOR CODED
Need more? Email Us
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
Omron
CBL ASSY M12 TO RJ45 2M
Need more? Email Us
Adafruit Industries LLC
Cable Assembly Barrel Jack - 2.1mm ID, 5.5mm OD to USB C Male Plug 3.28' (1.00m)
Need more? Email Us
Amphenol FCI
CONN PLUG
Need more? Email Us
Bulgin
CBL ASSY USB-B F-5P HDR 0.45'
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8092 $71.4276
6+ $19.5357 $117.2142
10+ $18.9258 $189.2580
13+ $18.3148 $238.0924
17+ $17.7038 $300.9646
22+ $15.8732 $349.2104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess