EN
  • EN
  • DE

10094012-N0300YYLF

Part No 10094012-N0300YYLF
Manufacturer Amphenol
Catalog Between Series Adapter Cables
Description DENSI-SHIELD TO RJ45 ASSY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Between Series Adapter Cables
Mfr Amphenol
Package Bulk
Product Status Active
Connector Type DensiShield™ 16 pos to RJ45, 8p8c
Length 9.84' (3.00m)
Cable Type Round
Shielding Shielded
Base Product Number 10094012
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 415664-10094012-N0300YYLF
Ultra Librarian 3D Model Ultra Librarian 10094012-N0300YYLF CAD Model

Description

The Amphenol DensiShield™ Adapter Cable is a round cable used for connecting different series of connectors.

  • Length: 9.84' (3.00m)
  • Design: Shielded
  • Connector: DensiShield™ 16 pos to RJ45, 8p8c
  • Package: Standard package of 20 pcs
  • Suitability: Suitable for various applications that require reliable and efficient interconnectivity.
  • Quality: High-quality construction and durable materials, ensures excellent performance and long-lasting reliability.

You May Also Be Interested in

Omron
CBL ASSY M12 RJ45 .5M
Need more? Email Us
Amphenol FCI
CONN PLUG
Need more? Email Us
Omron
CBL ASSY M12-RJ45 0.5M
Need more? Email Us
Adafruit Industries LLC
USB TYPE C - 5.5MM BARREL 12V 5A
Lowest to $60.1339
Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Assmann WSW Components
CABLE PRINTER PARALLEL 2M / DB male 25 pins 25 wire cable shielded, 28 AWG Centronics 36 pos male, 2m, beige
Need more? Email Us
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
Omron
CBL ASSY M12 SKT/PLG 4P 3M
Need more? Email Us
Molex, LLC
CABLE ADT SERIAL ATA-IDT PWR 6"
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess