EN
  • EN
  • DE

AK4679EG

Part No AK4679EG
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 24bit Stereo CODEC with DSP and MIC/RCV/HP/SPK/LINE-AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143260-AK4679EG
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK4679EG CAD Model

Description

The AK4679EG is a low power stereo CODEC (Coder-Decoder) with integrated headphone amplifier manufactured by Asahi Kasei Microsystems (AKM). It is designed for portable audio applications, offering both analog-to-digital (ADC) and digital-to-analog (DAC) conversion capabilities with a built-in headphone driver. This CODEC is ideal for devices where space and power consumption are critical considerations.

Applications:

  • Portable Audio Players: Integrating ADC and DAC functionality for playback and recording.
  • Smartphones: Providing audio processing for voice calls and music playback.
  • Tablets: Enhancing audio quality for multimedia applications.
  • Voice Recorders: High-quality audio capture in a compact device.
  • Bluetooth Headsets: Incorporating audio processing and amplification.

Features:

  • Stereo ADC and DAC: Provides both analog-to-digital and digital-to-analog conversion.
  • Integrated Headphone Amplifier: Drives headphones directly without external amplification.
  • Low Power Consumption: Extends battery life in portable devices.
  • I2S Interface: Standard interface for digital audio.
  • Sample Rates up to 96kHz: Supports high-resolution audio.
  • Various Input and Output Options: Flexible connectivity for different audio sources and destinations.

Benefits:

  • Compact Solution: Integrates multiple audio functions into a single chip.
  • High-Quality Audio: Provides clear and accurate audio reproduction.
  • Long Battery Life: Low power consumption minimizes energy drain.
  • Easy Integration: Standard I2S interface simplifies design.

Additional Details:

The AK4679EG typically includes features such as automatic level control (ALC) for recording and digital volume control. The 'EG' suffix often denotes a specific package type, which is crucial to confirm in the datasheet for layout purposes. The datasheet contains detailed information on the ADC and DAC performance, including THD+N, SNR, and dynamic range. Proper power supply decoupling is necessary for minimizing noise and ensuring stable operation. The AK4679EG often requires external passive components for filtering and impedance matching. Refer to the manufacturer's datasheet for the recommended operating conditions, pinout, and package dimensions.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7517 $61.7721
30+ $3.8993 $116.9790
46+ $3.7769 $173.7374
64+ $3.6556 $233.9584
82+ $3.5331 $289.7142
110+ $3.1682 $348.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess