EN
  • EN
  • DE

AK4571

Part No AK4571
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description USB I/F Audio CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143245-AK4571
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK4571 CAD Model

Description

The AK4571 is a low voltage, low power stereo audio CODEC manufactured by Asahi Kasei Microsystems (AKM). This device is designed for portable audio applications, offering high-quality audio conversion in a compact package.

Applications:

  • Portable Audio Recorders: Used in handheld recorders for capturing audio.
  • Digital Cameras: Integrated for audio recording functionality.
  • Cell Phones and Smartphones: Provides audio encoding and decoding capabilities.
  • Portable Gaming Devices: Enhances the audio experience in handheld gaming consoles.
  • Voice Communication Devices: Used in devices requiring clear voice communication.

Features:

  • Stereo ADC and DAC: Features stereo Analog-to-Digital and Digital-to-Analog converters for high-quality audio processing.
  • Low Power Consumption: Designed for battery-powered applications, minimizing power drain.
  • Microphone Amplifier: Integrated microphone amplifier for recording audio.
  • Headphone Amplifier: Includes a headphone amplifier for direct connection to headphones.
  • I2C Control Interface: Uses the I2C interface for easy configuration and control.

Benefits:

  • Extended Battery Life: Low power design ensures longer battery life in portable devices.
  • High-Quality Audio: Delivers clear and crisp audio for both recording and playback.
  • Simplified Design: Integration of microphone and headphone amplifiers reduces the need for external components.
  • Easy Integration: I2C interface simplifies communication with microcontrollers.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The AK4571 typically operates with a supply voltage of 1.8V to 3.3V. It supports sampling frequencies ranging from 8kHz to 48kHz. The integrated microphone amplifier has adjustable gain, and the headphone amplifier is designed to drive a variety of headphone impedances. It's available in a small QFN package.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess