EN
  • EN
  • DE

AK4490EN-L

Part No AK4490EN-L
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816924-AK4490EN-L
Ultra Librarian 3D Model Ultra Librarian AK4490EN-L CAD Model

Description

The AK4490EN-L is a 32-bit premium DAC (Digital-to-Analog Converter) from Asahi Kasei Microsystems (AKM), part of their VERITA series. It delivers exceptional audio quality and is designed for high-end audio equipment.

Applications

  • High-end audio players: Used in portable and desktop audio players for audiophiles.
  • AV receivers: Implemented in home theater systems for superior audio decoding.
  • Sound cards: Integrated into high-performance sound cards for computers.
  • Professional audio equipment: Utilized in studio recording equipment, mixers, and audio interfaces.
  • Digital audio workstations (DAWs): Used in professional music production environments.

Features

  • 32-bit DAC: Provides high-resolution audio conversion.
  • VERITA series: AKM's premium audio technology for exceptional sound quality.
  • Low distortion: Minimizes unwanted noise and artifacts in the audio signal.
  • High signal-to-noise ratio (SNR): Ensures clear and dynamic audio reproduction.
  • DSD support: Capable of decoding Direct Stream Digital (DSD) audio formats.
  • PCM support: Handles Pulse Code Modulation (PCM) audio formats with high precision.
  • Various digital filters: Offers flexibility in shaping the audio output.

Benefits

  • Superior audio quality: Delivers a rich, detailed, and immersive listening experience.
  • Accurate sound reproduction: Faithfully reproduces the original audio signal.
  • Wide dynamic range: Captures the full spectrum of audio dynamics.
  • Versatile format support: Compatible with a wide range of audio formats, including DSD and PCM.
  • Customizable audio output: Allows for fine-tuning the audio characteristics to suit individual preferences.

The AK4490EN-L is a high-performance DAC that meets the demands of audiophiles and audio professionals. Its advanced features and exceptional audio quality make it an excellent choice for any application requiring premium audio decoding.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1875 $60.9375
10+ $10.0000 $100.0000
16+ $9.6875 $155.0000
22+ $9.3750 $206.2500
28+ $9.0625 $253.7500
37+ $8.1250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,665 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess