EN
  • EN
  • DE

AK4386VT

Part No AK4386VT
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 100DB 96KHZ 24 BIT 2CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143231-AK4386VT
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4386VT CAD Model

Description

The AK4386VT is a 24-bit, 192kHz stereo DAC (Digital-to-Analog Converter) from Asahi Kasei Microsystems (AKM). This high-performance DAC is designed for a wide range of audio applications, including CD players, DVD players, AV receivers, and digital audio workstations. It provides exceptional audio quality with low distortion and high dynamic range.

Applications:

  • CD Players
  • DVD Players
  • AV Receivers
  • Digital Audio Workstations (DAWs)
  • High-Resolution Audio Players
  • Sound Cards

Features:

  • 24-bit resolution: Provides high-resolution audio conversion.
  • 192kHz sampling rate: Supports high-frequency audio signals.
  • Stereo DAC: Converts digital audio signals into analog stereo audio.
  • Low distortion: Minimizes harmonic and intermodulation distortion for clean audio reproduction.
  • High dynamic range: Delivers a wide dynamic range for realistic audio.
  • Digital filter: Includes a digital filter for noise shaping and anti-aliasing.
  • DSD support: Capable of processing Direct Stream Digital (DSD) audio signals.
  • Multiple digital audio interfaces: Supports I2S, DSD, and other audio interfaces.

Benefits:

  • Superior Audio Quality: Low distortion and high dynamic range ensure accurate and immersive audio reproduction.
  • Versatile Application: Suitable for various audio systems due to its high resolution, sampling rate, and interface options.
  • Enhanced Digital Filtering: Integrated digital filter reduces noise and improves audio clarity.
  • DSD Compatibility: Supports DSD audio signals, enabling playback of high-resolution audio formats.
  • Easy Integration: Multiple digital audio interfaces simplify integration with various audio processors and controllers.

Additional Details:

The AK4386VT operates from a 3.3V or 5V power supply. It is typically available in a TSSOP package. The DAC's performance is characterized by a THD+N (Total Harmonic Distortion plus Noise) of -94dB and a dynamic range of 112dB. It employs a delta-sigma modulation technique for high-performance audio conversion. The digital filter offers selectable roll-off characteristics, allowing for customization of the audio output. This DAC enables audio products to deliver high-fidelity sound experiences for audiophiles and casual listeners alike.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess