EN
  • EN
  • DE

AK4331ECB

Part No AK4331ECB
Manufacturer Asahi Kasei Microsystems
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 32BIT V-OUT 36CSP / 32 Bit Digital to Analog Converter 1 36-CSP (2.53x2.37)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Asahi Kasei Microdevices/AKM
Packaging Reel - TR
Number of Bits 32
Number of D/A Converters 1
Output Type Voltage - Unbuffered
Differential Output No
Data Interface I2C
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 36-UFBGA, CSPBGA
Supplier Device Package 36-CSP (2.53x2.37)
Mounting Surface Mount
Base Product Number AK4331
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 974-1168-1,974-1168-2,AK4331ECB-L,974-1168-6
Standard Package 5,000
Win Source Part Number 1316897-AK4331ECB
Ultra Librarian 3D Model Ultra Librarian AK4331ECB CAD Model

Description

The AK4331ECB is a digital to analog converter component manufactured by Asahi Kasei Microdevices/AKM.

  • Win Source Part Number: 1316897-AK4331ECB
  • Packaging: Reel - TR
  • Standard Package: 5,000
  • Mounting: Surface Mount
  • Output Type: Voltage - Unbuffered
  • Number of Bits: 32
  • Data Interface: I2C
  • Voltage Supply: 1.7V ~ 1.9V (analog) and 1.65V ~ 3.6V (digital)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8542.39.0001
  • Suitable for: Electronic devices that require a digital to analog converter component

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2337 $52.3370
24+ $4.2943 $103.0632
37+ $4.1601 $153.9237
50+ $4.0259 $201.2950
65+ $3.8917 $252.9605
86+ $3.4892 $300.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,701 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess