EN
  • EN
  • DE

COMX-300-HSP

Part No COMX-300-HSP
Manufacturer Artesyn Embedded Technologies
Catalog OEM Parts (C - E)
Description Heat spreader Assembly for a Compact Express Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081283-COMX-300-HSP
Categories OEM Parts(C-E)
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COMX-300-HSP CAD Model

Description

The Artesyn Embedded Technologies COMX-300-HSP is a compact power supply designed for a variety of industrial and commercial applications. This power supply is part of the COMX series, known for its high efficiency and reliability. It delivers a stable power output in a small form factor, making it suitable for space-constrained environments.

Applications

  • Industrial automation systems
  • Test and measurement equipment
  • Telecommunications infrastructure
  • Networking devices
  • Medical equipment

Features

  • High efficiency
  • Compact size
  • Wide input voltage range
  • Overvoltage protection
  • Overcurrent protection
  • Overtemperature protection
  • Short circuit protection
  • Remote sense
  • Power Good signal

Benefits

  • Reliable Power: Ensures stable operation of connected equipment.
  • Space Saving: Its compact form factor allows for easy integration into tight spaces.
  • Energy Efficient: High efficiency reduces energy consumption and heat dissipation.
  • Protection Features: Comprehensive protection mechanisms safeguard the power supply and connected devices from damage.
  • Remote Monitoring: Remote sense and Power Good signal features provide remote monitoring and control capabilities.

Additional Details

The COMX-300-HSP typically accepts a universal AC input voltage. It offers a single output voltage which can vary based on the specific model within the COMX series, but common output voltages include 12V, 24V, and 48V. The power supply is designed to meet relevant safety and EMC standards, ensuring compliance in various applications. It's built with high-quality components to ensure a long operational life and minimize downtime. The exact specifications, such as output current and operating temperature range, can be found in the product datasheet provided by Artesyn Embedded Technologies.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess