EN
  • EN
  • DE

AK42A-048L-050D033SM

Part No AK42A-048L-050D033SM
Manufacturer Artesyn Embedded Technologies
Catalog HOT - SALES and EOL Components
Description 15 Watts | DC DC CONVERTER 3.3V 2.5V 15W
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Bulk
Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Maximum) 3A, 4A
Power (W) 15W
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Temperature Range - Operating -40°C ~ 75°C
Efficiency 85%
Mounting Style SMD
Manufacturer Package 30-SMD Module
Parts Dimension 2.00" L x 1.56" W x 0.50" H (50.8mm x 39.6mm x 12.7mm)
Manufacturer Pack Quantity 16
MSL Level 1 (Unlimited)
Win Source Part Number 47109-AK42A-048L-050D033SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK42A-048L-050D033SM CAD Model

Description

AK42A-048L-050D033SM

The AK42A-048L-050D033SM is a versatile power module tailored to meet the demanding needs of modern electronic designs. Its design and efficiency make it suitable for a wide variety of projects that require stable power delivery.

  • Applications: Industrial electronics, Power management systems, Battery charging solutions, Renewable energy projects
  • Features and Benefits:
    • High efficiency for reduced energy loss
    • Compact design for easy installation
    • Reliable performance in demanding environments
  • Additional Details:
    • Low heat generation for enhanced longevity
    • Multiple output options for flexible use

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess