EN
  • EN
  • DE

AIF04ZPFC-01L

Part No AIF04ZPFC-01L
Manufacturer Artesyn Embedded Technologies
Catalog Hard To Find
Description AC-DC Converter Module | MODULE PFC AC 1600W 380VDC OUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Type Enclosed
Parts Input Voltage (V) 85 ~ 264 VAC
Voltage - Output 1 380V
Current - Output (Maximum) 4.2A
Power (W) 1600W
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -20°C ~ 100°C
Efficiency 95%
Mounting Style Through Hole
Manufacturer Package 34-DIP Module, 24 Leads
Parts Dimension 4.60" L x 2.40" W x 0.55" H (116.8mm x 61.0mm x 14.0mm)
Approvals cUL, TUV, UL
Manufacturer Pack Quantity 64
MSL Level 1 (Unlimited)
Win Source Part Number 1143194-AIF04ZPFC-01L
Manufacturer Homepage www.astecinc.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIF04ZPFC-01L CAD Model

Description

The AIF04ZPFC-01L is an enclosed type power supply module manufactured by Artesyn Embedded Technologies.

  • Mounting: through-hole
  • Features: OTP and OVP
  • Approvals: cUL, TUV, and UL for ITE (Commercial) applications
  • Voltage Output: 380V
  • Efficiency: 95%
  • Input Voltage: 85~264 VAC
  • Power Output: 1600W
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 64
  • Dimensions: 4.60" L x 2.40" W x 0.55" H (116.8mm x 61.0mm x 14.0mm)

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
RF Micro Devices
Lowest to $2.8390
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess