Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Bulk
Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Minimum) 18V
Voltage - Input (Maximum) 36V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 1A, 1A
Power (W) 10W
Voltage - Isolation 500V
Applications ITE (Commercial)
Temperature Range - Operating -25°C ~ 95°C
Efficiency 79%
Mounting Style Through Hole
Manufacturer Package 5-DIP Module
Parts Dimension 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1142802-AEE01AA24
Manufacturer Homepage www.astecinc.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AEE01AA24 CAD Model

Description

The Artesyn Embedded Technologies isolated module power supply is designed for ITE (Commercial) applications.

  • Application: ITE (Commercial)
  • Voltage Isolation: 500V
  • Outputs: 5V and -5V
  • Efficiency: 79%
  • Mounting: Through Hole
  • Temperature Range: -25°C to 95°C
  • Status: Obsolete
  • Supply and Demand: Limited
  • Package: 5-DIP Module
  • Dimensions: 2.00" L x 1.00" W x 0.33" H (50.8mm x 25.4mm x 8.5mm)
  • Maximum Output Power: 10W

You May Also Be Interested in

GE Critical Power
CONVERTR DC/DC 3.3V 66W OUT SMD / Module DC-DC 48VIN 1-OUT 3.3V 20A 8-Pin 1/8-Brick Tray
Need more? Email Us
ECAD model for EQW020A0F1-SZ
Bel Power Solutions
DC/DC CONVERTER / Module DC-DC 110VIN 3-OUT 5.1V/24V/24V 12A/1.25A/1.25A 121W 15-Pin
Need more? Email Us
ECAD model for HP3060-9RG
Bel Power Solutions
DC/DC CONVERTER 3.3V 1.8V 60W / Module DC-DC 48VIN 2-OUT 3.3V/1.8V 15A 60W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HLD15ZEB-N
Bel Power Solutions
DC/DC CONVERTER 0.7-5.5V / Module DC-DC 1-OUT 0.7V to 5.5V 10A 11-Pin SIP Module
Need more? Email Us
ECAD model for DP8110G-T100
Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
Murata Power Solutions Inc.
DC/DC TH 15W 24-5/3.3V DUAL XWR / Module DC-DC 24VIN 2-OUT 5V/3.3V 2.65A/3A 15W 9-Pin Case C-34
Need more? Email Us
ECAD model for DWR-5/2.65-3.3/3-D24-C
Cosel USA, Inc.
DC DC CONVERTER 12V 3W / Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 76V Input
Need more? Email Us
ECAD model for MGFS34812
Texas Instruments
IC REG ISOLATED +/-5V 0.2A 7DIP / Module DC-DC 24VIN 2-OUT 5V/-5V 0.4A 2W 7-Pin PDIP Tube
Lowest to $42.6174
ECAD model for DCP022405DP
AIMTEC
DC DC CONVERTER 5V 5W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input
Need more? Email Us
ECAD model for AMSRB1-7805JZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention