EN
  • EN
  • DE

30259

Part No 30259
Manufacturer Apex Tool Group
Catalog Tools
Description KEY LEASH B CD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Accessories
Mfr Apex Tool Group
Package Bulk
Product Status Not For New Designs
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 545261-30259
Ultra Librarian 3D Model Ultra Librarian 30259 CAD Model

Description

Apex Tool Group offers a bulk package of tools and accessories.

  • Type: Tool Accessory
  • Series: Not Specified
  • REACH: Unaffected
  • HTSUS Code: 0000.00.0000
  • For New Designs: No
  • MSL Level: Not Specified
  • California Prop 65: Compliant

You May Also Be Interested in

Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
Klein Tools, Inc.
LONG-CUFF GLOVES - XL
Need more? Email Us
Panduit Corp
TOOL FOR MS75 STRAPPING
Need more? Email Us
Astro Tool Corp
TOOL HAND CRIMPER SIDE ENTRY
Lowest to $8.3703
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0532
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1083 $89.1083
2+ $86.3235 $172.6470
3+ $83.5388 $250.6164
4+ $80.7541 $323.0164
5+ $72.4012 $362.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess