Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Wiha
Series SoftFinish®
Package Bag
Product Status Obsolete
Tool Type Nut Driver
Tip Type Spanner (Security)
Size M3.5
Length - Blade 3.94" (100.0mm)
Length - Overall 8.58" (218.0mm)
Features Chrome Finish, Ergonomic, Soft Grip
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Win Source Part Number 19408-30535
Ultra Librarian 3D Model Ultra Librarian 30535 CAD Model

Description

Product Overview

The 30535 is engineered to meet high standards in electronic performance. It offers exceptional thermal management and operational reliability.

Features and Benefits

  • Superior thermal regulation: Protects against overheating.
  • Reliable performance: Consistent in various conditions.
  • Easy integration: Simplifies project setup.

Applications

  • High-performance computing
  • Thermal management systems
  • Complex circuit designs

This component is ideal for high-demand projects where stability and efficiency are critical.

You May Also Be Interested in

Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
ECAD model for 40069
Panduit Corp
6.7 TON CRIMP TOOL ASSEMBLY, NA
Need more? Email Us
ECAD model for CT-3001/CCP
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
ECAD model for 75110
ITT Cannon, LLC
TOOL HAND CRIMPER 20-26AWG SIDE
Need more? Email Us
ECAD model for 112108-0001
TE Connectivity
TOOL HAND CRIMPER 0.75MM SIDE
Need more? Email Us
ECAD model for 2-1579004-2
Brady Corporation
CABLE TIE TOOL W/ HEAVY DUTY TEE
Need more? Email Us
ECAD model for JV-4580MG
8A
3M
GENERAL PURPOSE CLEANER CONCENTR
Need more? Email Us
ECAD model for 8A
TE Connectivity
HDM SMPO140F T
Need more? Email Us
ECAD model for 567323-3
Astro Tool Corp
TOOL REM TWZR M81969/8-12 B
Need more? Email Us
ECAD model for ATML 0812B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention