EN
  • EN
  • DE

DM04TTR

Part No DM04TTR
Manufacturer Apem Inc.
Catalog OEM Parts (C - E)
Description APEM DM04TTR Switches > DIP > Low Profile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055608-DM04TTR
Categories OEM Parts(C-E)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM04TTR CAD Model

Description

The DM04TTR is a miniature tactile switch manufactured by Apem Inc. It is designed for momentary contact applications and is commonly used in a variety of electronic devices and control panels. This switch is known for its compact size, reliable performance, and tactile feedback, making it suitable for applications requiring precise and responsive actuation.

Applications

  • Control Panels: Used as control buttons in industrial and commercial control panels.
  • Instrumentation: Integrated into test and measurement equipment for user input.
  • Consumer Electronics: Found in remote controls, gaming devices, and other consumer products.
  • Medical Devices: Used in medical equipment requiring reliable and precise switching.
  • Automotive Electronics: Implemented in automotive control systems and dashboards.

Features

  • Miniature Size: Compact design allows for integration into space-constrained applications.
  • Tactile Feedback: Provides a distinct tactile feel upon actuation, ensuring positive user feedback.
  • Momentary Contact: Switch closes only when pressed and returns to the open position when released.
  • Surface Mount: Available in surface mount configurations for automated assembly.
  • High Reliability: Designed for long-term reliability and consistent performance.

Benefits

  • Precise Actuation: Tactile feedback ensures accurate and reliable switching.
  • Space Saving: Miniature size allows for high-density mounting on PCBs.
  • Durable Construction: Robust design ensures long-term performance in demanding environments.
  • Easy Integration: Simple to integrate into existing designs, reducing development time.
  • Wide Range of Applications: Suitable for a variety of electronic devices and control systems.

Additional Details

The DM04TTR switch typically has a low contact resistance and a long operating life. It is available in various actuation forces and terminal configurations. The switch is designed to withstand soldering temperatures used in automated assembly processes. The manufacturer's datasheet provides detailed information on electrical characteristics, mechanical dimensions, and recommended soldering techniques. Proper PCB layout and mounting techniques are critical for optimal performance and reliability. The switch is often used in conjunction with other components such as resistors and capacitors to debounce the signal and prevent false triggering. It is essential to consult the datasheet for proper integration and optimal performance within the intended application.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess