EN
  • EN
  • DE

DHN04FTV

Part No DHN04FTV
Manufacturer Apem Inc.
Catalog OEM Parts (C - E)
Description 1/2 Pitch DIP Switch H: 1.6mm, 4 positions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055503-DHN04FTV
Categories OEM Parts(C-E)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DHN04FTV CAD Model

Description

The Apem Inc. DHN04FTV is a compact and reliable switch designed for various applications requiring momentary or maintained electrical contact. This switch is part of Apem's extensive range of high-quality components, known for their durability and performance in demanding environments.

Applications:

  • Control panels in industrial machinery
  • Medical equipment interfaces
  • Transportation systems (e.g., railway controls, aviation panels)
  • Off-road vehicles
  • Military applications

Features:

  • Robust construction for harsh environments
  • Various actuator options (button, lever, etc.)
  • Sealed options available for water and dust resistance
  • Multiple termination styles (e.g., solder lug, wire leads)
  • Momentary or maintained switching actions
  • Compact design for space-constrained applications
  • High electrical endurance
  • Wide operating temperature range

Benefits:

  • Enhanced reliability in critical applications
  • Increased lifespan due to durable construction
  • Improved safety through secure and consistent operation
  • Reduced downtime and maintenance costs
  • Flexibility in design with various mounting and termination options
  • Compliance with industry standards for safety and performance
  • Easy integration into existing systems

Additional Details:

The DHN04FTV switch typically features a housing made from high-grade materials such as stainless steel or engineered plastics, ensuring resistance to corrosion and physical damage. Electrical specifications include voltage and current ratings suitable for a range of applications, commonly from low-voltage DC to higher AC voltages. Sealing options, denoted by specific part number variations, can provide IP67 or higher protection against dust and water ingress. The switch may also include features such as tactile feedback to improve the user experience. Detailed datasheets provide comprehensive information on electrical characteristics, mechanical dimensions, and environmental ratings.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7800 $50.7000
160+ $0.6400 $102.4000
245+ $0.6200 $151.9000
335+ $0.6000 $201.0000
435+ $0.5800 $252.3000
580+ $0.5200 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess