EN
  • EN
  • DE

ADPT-M84M-M124AF

Part No ADPT-M84M-M124AF
Manufacturer L-com
Catalog Custom Parts (0 - A)
Description Adapter M8 Male to M12 Female, A-Code, 4 Position, IP67 Mated, Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125315-ADPT-M84M-M124AF
Categories Custom Parts
Manufacturer L-com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADPT-M84M-M124AF CAD Model

Description

The ADPT-M84M-M124AF is a high-quality adapter manufactured by L-com. This adapter facilitates the connection between devices with M84 male connectors and those with M124A female connectors. It is designed for robust performance in demanding environments, ensuring reliable signal transmission and secure mechanical connections.

Applications

  • Industrial Automation: Connecting sensors, actuators, and control systems with differing connector types.
  • Test and Measurement: Adapting test equipment to various devices under test.
  • Telecommunications: Interfacing communication devices with different connector interfaces.
  • Aerospace: Securely connecting components in avionic systems where reliable connections are critical.
  • Military Applications: Providing robust connectivity in military communication and electronic systems.

Features

  • M84 Male Connector: Provides a secure and reliable connection to M84 female ports.
  • M124A Female Connector: Allows connection to devices equipped with M124A male connectors.
  • Durable Construction: Designed to withstand harsh industrial environments.
  • Compact Design: Minimizes space requirements while providing robust connectivity.
  • Shielded Design: Reduces electromagnetic interference (EMI) and ensures signal integrity.
  • High-Quality Materials: Constructed with premium materials for long-lasting performance and reliability.

Benefits

  • Versatile Connectivity: Enables the connection of devices with mismatched connector types, expanding equipment compatibility.
  • Reliable Performance: Ensures consistent and dependable signal transmission in demanding applications.
  • Ease of Use: Simplifies the connection process, saving time and reducing the risk of connection errors.
  • Durable and Long-Lasting: Provides a robust and reliable solution, minimizing the need for frequent replacements.
  • Enhanced Signal Integrity: The shielded design reduces EMI, ensuring clear and accurate signal transmission.

Additional Details

The ADPT-M84M-M124AF adapter is designed to meet stringent industry standards for performance and reliability. It is commonly used in applications where secure and dependable connections are crucial. The specific materials used in its construction and the shielding effectiveness will depend on L-com's exact specifications, which should be consulted for precise details. This adapter offers a practical solution for integrating devices with different connector interfaces, improving overall system flexibility and performance.

You May Also Be Interested in

Averlogic
You deserve it
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Oupiin
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess