Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447204-AD351216F
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD351216F CAD Model

Description

AP Memory's AD351216F is a Low Power Double Data Rate 3 (LPDDR3) DRAM, distinguished by its high-speed performance and power efficiency. This DRAM module is characterized by its LPDDR3 512Mx16 configuration and a notable operational speed of 2133MHz, making it a prime candidate for applications where both speed and power efficiency are critical. The AD351216F is designed to meet the rigorous memory requirements of a wide array of digital devices, including smartphones, tablets, and other portable electronic devices, where maintaining a balance between processing power and energy consumption is paramount. With AP Memory's commitment to quality and technological advancement, the AD351216F ensures reliability, superior performance, and low power consumption, thereby extending the battery life of devices. The 512Mx16 configuration provides a solid blend of capacity and bandwidth, allowing devices to handle a plethora of applications and multitasking efforts with ease. AP Memory's focus on advancing LPDDR3 technology with products like the AD351216F illustrates the company's role in pushing the boundaries of what's possible in mobile and low-power computing solutions.

You May Also Be Interested in

Alliance Memory, Inc.
DDR3-1600 64Mx16 (1Gb) 800MHz, AutoG Temp
Need more? Email Us
ECAD model for AS4C64M16D3-12BAN
NANYA
DDR3-1333 128Mx8 (1Gb)
Need more? Email Us
ECAD model for NanyaBlankDDR3-1333-128M8
NANYA
DDR3-1866 512Mx8 (4Gb) 1.5V
Need more? Email Us
ECAD model for NT5CB512M8EQ-EK
ISSI, Integrated Silicon Solution Inc
DDR4-2400 512Mx16 (8Gb) A2
Need more? Email Us
ECAD model for IS46QR16512A-083TBLA2
Micron Technology Inc.
DDR4-3200 256Mx16 (4Gb)
Need more? Email Us
ECAD model for MT40A256M16TB-062E:G
Micron Technology Inc.
DDR3-1600 256Mx8 (2Gb) Ind
Need more? Email Us
ECAD model for MT41J256M8DA-125 IT:K
Micron Technology Inc.
DDR4-3200 4Gx4 (16Gb)
Lowest to $80.2388
ECAD model for MT40A4G4SA-062E:F
ISSI, Integrated Silicon Solution Inc
DDR4-2400 256Mx16 (4Gb)
Lowest to $79.7728
ECAD model for IS43QR16256B-075UBLI
Micron Technology Inc.
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ECAD model for MT40A512M8SA-062 IT:F

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention