Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -104dBm
Data Rate (Max) 2 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 037168-MICRF010YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF010YM CAD Model

Description

Product Overview: MICRF010YM from Microchip Technology

The MICRF010YM is a sophisticated RF receiver integrated circuit (IC) designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular IC is part of Microchip's extensive portfolio of radio frequency products that offer reliable performance for a wide range of wireless applications. With its advanced features and compact design, the MICRF010YM is well-suited for use in remote keyless entry systems, garage door openers, and other low-power wireless communication systems.

Key Features

  • Frequency Range: The MICRF010YM operates in the 300MHz to 440MHz frequency range, which is ideal for many consumer and industrial wireless applications.
  • Low Power Consumption: Designed for battery-powered applications, it offers a low-power consumption mode that helps extend battery life in devices where power efficiency is critical.
  • High Sensitivity: With its high sensitivity, the receiver can pick up weak signals, which enhances the range and reliability of the wireless communication.
  • Integrated Image Rejection: The IC features an integrated image rejection mixer that reduces the impact of unwanted signals, thereby improving the overall performance of the wireless system.
  • Adjustable Bandwidth: The bandwidth of the receiver can be adjusted to suit different applications and regulatory requirements, providing flexibility in design.
  • Easy Integration: Its small form factor and minimal external component requirements make the MICRF010YM easy to integrate into existing designs, simplifying the development process.

Applications

The MICRF010YM is versatile and can be utilized in various applications, including:

  • Automotive remote keyless entry systems
  • Garage door and gate openers
  • Wireless alarm and security systems
  • Home automation
  • Remote controls for consumer electronics

With its combination of performance, power efficiency, and ease of use, the MICRF010YM from Microchip Technology stands out as a reliable choice for designers looking to incorporate RF capabilities into their products. Its robust feature set ensures that systems using this IC can offer the dependable wireless communication that modern consumers and industries demand.

You May Also Be Interested in

Antenova
RF RCVR GPS 1.575GHZ MODULE
Need more? Email Us
ECAD model for M10478-A2
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE DAB/
Need more? Email Us
ECAD model for SI47942A0GE1AMR
Melexis Technologies NV
RF RX ASK/FSK 750-990MHZ 32LQFP
Need more? Email Us
ECAD model for TH71112ENE-BAA-000-RE
STMicroelectronics
POSITIONING
Need more? Email Us
ECAD model for STA5635STR
NXP / Nexperia
TEF6638HW/V106/S31/HTQFP100/TRAY
Need more? Email Us
ECAD model for TEF6638HW/V106/SAK
U-blox
MOD RF RECEIVER GPS XO ANT
Need more? Email Us
ECAD model for LEA-6A-0
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Need more? Email Us
ECAD model for SI4731-D62-GMR
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 48QFN
Need more? Email Us
ECAD model for SI4629-A10-AMR
Skyworks Solutions Inc.
HIGH-PERFORMANCE AUTOMOTIVE AM/F
Need more? Email Us
ECAD model for SI47951A2GE1GM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention