EN
  • EN
  • DE

MT40A256M16TB-062E:G

Part No MT40A256M16TB-062E:G
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446439-MT40A256M16TB-062E:G
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gbit
Memory Organization 256M x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A256M16TB-062E:G CAD Model

Description

Manufactured by Micron, the MT40A256M16TB-062E:G is a DDR4 DRAM component known for its high speed and efficiency. It features a configuration of 256Mx16, amounting to a total capacity of 4 gigabits (Gb). Operating at DDR4-3200, this module provides data transfer rates of 3200 MT/s, making it suitable for high-performance computing applications. The module's design focuses on enhancing the speed of data transfer while reducing power consumption, making it ideal for both commercial and industrial applications where efficiency is key. Micron's reputation for producing reliable, high-quality memory solutions is evident in the construction and performance of the MT40A256M16TB-062E:G, making it a preferred option for OEMs, system integrators, and IT professionals seeking to improve system responsiveness and application loading times.

You May Also Be Interested in

Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 7GHz (8Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 9GHz (16Gb)
Lowest to $71.6912
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess