EN
  • EN
  • DE

MT40A4G4SA-062E:F

Part No MT40A4G4SA-062E:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446432-MT40A4G4SA-062E:F
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 4G x 4
Memory Interface Parallel
Clock Frequency 1.5GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A4G4SA-062E:F CAD Model

Description

The MT40A4G4SA-062E:F from Micron is a DDR4 DRAM module that combines superior performance with high capacity, suitable for use in a variety of advanced computing systems. With a speed of 3200 MT/s, it ensures fast data access and transfer rates, catering to the needs of applications that require high-speed data processing. The module's 4Gx4 (16Gb) configuration translates into a significant memory capacity of 16 Gigabits, enabling efficient handling of multiple tasks and processes simultaneously. Designed for compatibility with DDR4-based systems, the MT40A4G4SA-062E:F integrates seamlessly into servers, workstations, and other high-performance computing platforms, bolstering their performance and reliability. Micron, a global leader in memory and storage solutions, has equipped this module with features like ECC (error-correcting code) to enhance the reliability and integrity of data. This makes the module an ideal selection for critical applications where data accuracy is crucial. Additionally, the focus on energy efficiency ensures that the module contributes to reduced power consumption in computing environments. The MT40A4G4SA-062E:F is a testament to Micron's commitment to delivering memory solutions that meet the increasingly complex requirements of modern technology landscapes.

You May Also Be Interested in

Alliance Memory, Inc.
DDR1 64MB 2M X 32 200MHz INDUSTRIAL TEMP
Lowest to $5.3416
Etron Technology
SD 1Mx16-6 166MHz
Lowest to $1.1435
ISSI, Integrated Silicon Solution Inc
SD-143 32Mx8 (256Mb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 32Mx16 133MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC133
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Winbond Electronics
SD 4Mx32 PC166
Need more? Email Us
Etron Technology
SD 8Mx16-6
Lowest to $48.2626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,568 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess