EN
  • EN
  • DE

STEVAL-MKI021V1

Part No STEVAL-MKI021V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g
Interface Analog
Sensitivity 0.145 x Vdd = V/g
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331AL
Other Names -497-8205,STEVALMKI021V1,497-8205
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283667-STEVAL-MKI021V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI021V1 CAD Model

Description

Introducing the STEVAL-MKI021V1 from STMicroelectronics

The STEVAL-MKI021V1 is a state-of-the-art adapter board designed by STMicroelectronics, specifically created to facilitate the evaluation of MEMS devices in the LGA-16 package. This innovative product is an essential tool for designers and engineers looking to test and scale the performance of MEMS sensors in their applications.

Key Features

  • Compatibility: The board is designed to be compatible with all ST MEMS adapters that support the standard DIL 24-pin socket. This ensures a wide range of applicability and flexibility for various testing scenarios.
  • Integrated LGA-16 MEMS Sensor Adapter: The STEVAL-MKI021V1 comes equipped with an adapter for LGA-16 package MEMS sensors, enabling direct interfacing and testing of compatible sensors.
  • Plug-and-Play: With its user-friendly interface, the board allows for easy plug-and-play operation, making it accessible for both professionals and hobbyists alike.
  • Robust Design: Built to last, the adapter board is manufactured with high-quality materials that ensure durability and consistent performance throughout extensive testing procedures.

Applications

The STEVAL-MKI021V1 is versatile and can be used in various applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • IoT and smart technology

Technical Specifications

Engineered with precision, the adapter board features:

  • Supply Voltage: Compatible with standard MEMS adapter boards
  • Communication: Supports I2C/SPI data communication protocols
  • Dimensions: Compact and space-efficient design

Conclusion

The STEVAL-MKI021V1 adapter board is an exemplary tool for any developer looking to harness the capabilities of STMicroelectronics' MEMS sensors. With its broad compatibility, ease of use, and robust construction, it's an invaluable asset for accelerating development and ensuring the successful integration of MEMS technology into a variety of products and systems.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess