Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447200-AD320032E
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD320032E CAD Model

Description

The AD320032E, presented by AP Memory, is part of the LPDDR3 family, showcasing a high-density memory configuration of 2 Gigabytes per 32 bits, clocked at a rapid speed of 2133 MHz. This product integrates the latest in low-power DRAM technology, offering an optimal balance between speed and power efficiency. The utilization of LPDDR3 technology allows for a significant enhancement in performance, capable of supporting the expanded bandwidth needs of current generation computing devices while maintaining stringent energy consumption benchmarks. Its application spans across a diverse array of high-tech devices, including advanced smartphones, digital tablets, and ultra-compact laptops, where maintaining battery life without sacrificing performance is crucial. Manufactured by AP Memory, the AD320032E DRAM incorporates industry-leading innovation, guaranteeing reliability and state-of-the-art memory solutions tailored for progressive electronic devices.

You May Also Be Interested in

Micron Technology Inc.
DDR5-4800 1Gx16 (16Gb)
Lowest to $174.4361
ECAD model for MT60B1G16HC-48B:A
Micron Technology Inc.
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
ECAD model for MT60B1G16HC-56B:G
Alliance Memory, Inc.
DDR3-1600 64Mx16 (1Gb) 800MHz, AutoG Temp
Need more? Email Us
ECAD model for AS4C64M16D3-12BAN
Winbond Electronics
DDR3-1333 128Mx16 (2Gb) 1.35V
Need more? Email Us
ECAD model for W632GU6NB-15
Micron Technology Inc.
DDR4-3200 4Gx4 (16Gb)
Lowest to $80.2388
ECAD model for MT40A4G4SA-062E:F
Micron Technology Inc.
DDR4 16G 1GX16 FBGA
Lowest to $20.8477
ECAD model for MT40A2G8JE-062E AIT:E
NANYA
DDR4-2666 512Mx8 (4Gb)
Need more? Email Us
ECAD model for NT5AD512M8E3-HR
Samsung
DDR4-2133 256Mx16 (4Gb)
Need more? Email Us
ECAD model for K4A4G165WE-BIPB
Micron Technology Inc.
DDR3-933 128Mx16 (2Gb) 1.35V
Need more? Email Us
ECAD model for mt41k128m16tw-107

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention