EN
  • EN
  • DE

MT40A2G8JE-062E AIT:E

Part No MT40A2G8JE-062E AIT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4 16G 1GX16 FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446525-MT40A2G8JE-062E AIT:E
Package Box
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 16Gbit
Memory Organization 2G x 8
Memory Interface POD
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (9x11)
Ultra Librarian 3D Model Ultra Librarian MT40A2G8JE-062E AIT:E CAD Model

Description

The MT40A2G8JE-062E AIT:E from Micron Technology is a state-of-the-art DDR4 DRAM module, specifically designed for high-performance and demanding applications. Featuring a 1GX16 configuration, this module offers 16 gigabits (Gb) of capacity, and its FBGA packaging ensures compact size and efficient heat dissipation. Operating at DDR4-3200 speed, it provides superior data transfer rates that are crucial for applications in advanced computing, high-end servers, and data centers. The DDR4 technology incorporated in this module allows for lower voltage operation and higher data rates compared to previous generations, leading to improved system efficiency and reduced power consumption. Micron's expertise in memory solutions guarantees that this module is not only high-performing but also reliable and durable, making it an ideal choice for systems that require robust, efficient, and high-capacity memory.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 168-TFBGA
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR 128Mx4
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9230 $93.8460
3+ $38.5019 $115.5057
5+ $37.2984 $186.4920
7+ $36.0949 $252.6643
9+ $34.8926 $314.0334
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,665 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess