EN
  • EN
  • DE

mt41k128m16tw-107

Part No mt41k128m16tw-107
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR3-933 128Mx16 (2Gb) 1.35V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1446575-mt41k128m16tw-107
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian mt41k128m16tw-107 CAD Model

Description

The mt41k128m16tw-107 from Micron is a DDR3 DRAM that is part of Micron's esteemed memory and storage solutions. This model boasts a 128Mx16 configuration, summing up to a 2 Gigabit capacity, and operates at a DDR3-933 speed. Notably, it features a voltage requirement of 1.35V, emphasizing its energy-efficient design. This component is specifically engineered to address the needs of varied computing environments requiring high data transfer rates, energy efficiency, and reliability. Its industrial-grade temperature rating further ensures stable operation under extensive conditions, fulfilling the demands of computing, industrial, and network applications. Being a product from Micron, this DRAM module stands out for its cutting-edge performance and dependability, geared towards elevating the functionality and efficiency of a wide spectrum of technology applications.

You May Also Be Interested in

Hynix Semiconductor
GDDR5 3.5GHz 256Mx32 (8Gb)
Lowest to $16.3213
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
AP Memory
LPDDR2 512Mx32 933MHz
Need more? Email Us
Winbond Electronics
LPDDR 16Mx32 166MHz
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess