EN
  • EN
  • DE

SR42W009

Part No SR42W009
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ/5.5GHZ CHIP SLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and WirelessRF Antennas
Manufacturer Antenova
Part Status Not For New Designs
RF Family/Standard WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.5GHz
Frequency Range 2.4GHz ~ 2.5GHz, 5.1GHz ~ 5.8GHz
Antenna Type Chip
Number of Bands 2
VSWR 1.5
Return Loss -7dB
Gain 5dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.173" (4.40mm)
Applications WLAN
Ultra Librarian 3D Model Ultra Librarian SR42W009 CAD Model

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.7859
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess