EN
  • EN
  • DE

1700-0168-XX

Part No 1700-0168-XX
Manufacturer ANSMANN (Huizhou) Trading CO., LTD
Catalog Portable Power Stations (Battery-Based)
Description Ansmann Power Station PS2200AC 2200W 1408WH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power station
Type of battery LFP
Capacity 1408WH
Input DC 12-30V(200W, support Car Charging, Supports simutaneous Charging of two 100W solar panels)
USB output 5V2.4A*3 Quick Charge3.0(5V/3A;9V/2A,12V/1.5A)
Type-C(USB-C) output PD100W(5V/3A;9V/3A;12V/3A;15V/3A;20/5A)*2
AC Output 2200W sine wave(4400W surge)
12V Peak current Jump start 1000A
Weight 17.5kg
Size 360*270*278mm
Package Kraft Box(Color BOX)
Ultra Librarian 3D Model Ultra Librarian 1700-0168-XX CAD Model

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station Expansion Battery pack PSE600 640WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station PS2200AC 2200W 1408WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station Expansion Battery pack PSE2200 1408WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station PS600AC 600W 640WH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess