The TAJB107M010RNJ is a 100µF, 10V Tantalum capacitor manufactured by AVX Corporation. It's a surface-mount device (SMD) designed for various electronic applications requiring stable capacitance and reliable performance.
Applications:
- Power Supply Filtering
- Bypass Capacitors
- DC-DC Converters
- General Purpose Coupling and Decoupling
- Consumer Electronics
Features:
- Capacitance: 100µF
- Voltage Rating: 10V
- Tolerance: ±20%
- Case Size: B Case
- ESR (Equivalent Series Resistance): Typically less than 1 Ohm (consult datasheet for exact value)
- Surface Mount Device (SMD)
- Operating Temperature Range: -55°C to +125°C
Benefits:
- Stable capacitance over temperature and frequency.
- Small size for high-density circuit board designs.
- Reliable performance in harsh environments.
- Long operational life.
- Suitable for a wide range of applications.
Additional Details:
The TAJB107M010RNJ uses tantalum as its dielectric material, providing excellent stability and performance characteristics. It's commonly used for power supply filtering, bypass applications, and DC-DC converters. Tantalum capacitors offer lower ESR (Equivalent Series Resistance) compared to aluminum electrolytic capacitors, resulting in improved performance in high-frequency applications. The 'B Case' size is a standardized SMD package, enabling automated assembly and placement on printed circuit boards. The part number includes information on capacitance (107 represents 10 x 10^6 pF, i.e., 100µF), voltage rating (010 represents 10V), and tolerance (M represents ±20%).
This capacitor is widely used in consumer electronics, industrial equipment, and automotive applications where stable capacitance and reliable performance are essential. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.