EN
  • EN
  • DE

SA4990XI-TRL

Part No SA4990XI-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 311407-SA4990XI-TRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA4990XI-TRL CAD Model

Description

The Anpec SA4990XI-TRL is a high-efficiency, synchronous buck converter designed for a wide range of applications requiring precise and stable voltage regulation. It integrates advanced control features and protection mechanisms to ensure reliable operation in demanding environments. This converter is specifically designed to minimize power losses and maximize efficiency, making it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Point-of-Load (POL) Regulators: Powers sensitive electronic components such as microprocessors, FPGAs, and memory devices.
  • Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices.
  • Power Management Systems: Integrates into complex power management architectures for industrial and automotive applications.
  • Embedded Systems: Used in embedded systems requiring a stable and efficient power source.

Features:

  • High Efficiency: Minimizes power losses and maximizes battery life through optimized synchronous rectification.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources, providing design flexibility.
  • Adjustable Output Voltage: Allows precise adjustment of the output voltage to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies the design and reduces the number of external components required.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from damage due to excessive voltage.
  • Undervoltage Lockout (UVLO): Prevents the converter from operating with insufficient input voltage.
  • Thermal Shutdown Protection: Protects the converter from overheating by shutting down when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reliable Operation: Robust protection features ensure stable and reliable operation in demanding environments.
  • Simplified Design: Integrated components and features reduce design complexity and time-to-market.
  • Precise Voltage Regulation: Provides a stable and accurate output voltage, ensuring optimal performance of sensitive electronic components.
  • Reduced Component Count: Integration of power MOSFETs and control circuitry minimizes the number of external components required, saving board space and cost.

Additional Details:

The SA4990XI-TRL incorporates advanced control algorithms to optimize efficiency across a wide range of load conditions. It operates at a high switching frequency (specific value depends on configuration and manufacturer’s specifications) that enables the use of smaller external components, further reducing the overall solution size. The device also features a soft-start function to limit inrush current during startup, preventing voltage overshoot and ensuring stable operation.

The SA4990XI-TRL's robust protection features make it suitable for harsh industrial and automotive environments. Its ability to maintain stable voltage regulation under varying input voltage and load conditions is essential for powering critical electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
795+ $0.1453 $115.5135
1,235+ $0.1407 $173.7645
1,700+ $0.1362 $231.5400
2,195+ $0.1317 $289.0815
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess