EN
  • EN
  • DE

MEC1633L-AUE

Part No MEC1633L-AUE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227897-MEC1633L-AUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MEC1633L-AUE CAD Model

Description

The MEC1633L-AUE is an advanced Input/Output (I/O) baseboard management controller designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is part of the MEC16XX series and is particularly engineered to meet the demanding needs of embedded control systems within a wide array of applications.

Key Features:

  • Enhanced Embedded Controller: The MEC1633L-AUE is equipped with a 32-bit microprocessor that is adept at handling complex tasks, making it suitable for managing keyboard, mouse, system wake-up, and system power management in a seamless manner.
  • High Integration: This device integrates multiple features such as a keyboard controller (KBC), mouse controller (MC), and embedded controller (EC) in one chip, thereby reducing the need for additional components on the system board and simplifying the overall design.
  • Power Management: It supports advanced power management capabilities, including several low-power modes to ensure efficient operation, which is critical for battery-powered devices.
  • Flexible Firmware Development: The MEC1633L-AUE allows for flexible firmware development, which enables designers to implement custom system management routines and features tailored to their specific needs.
  • Robust Security: Security is a paramount concern in today's technology landscape, and the MEC1633L-AUE addresses this with built-in features designed to protect against unauthorized access and firmware tampering.

Applications:

The versatility of the MEC1633L-AUE makes it an ideal choice for a variety of applications, including:

  • Embedded systems in industrial and commercial settings
  • Portable electronic devices where power management is critical
  • Systems requiring a robust security framework
  • Custom keyboard and mouse control implementations

In conclusion, the MEC1633L-AUE by Microchip Technology is a sophisticated and versatile I/O controller that delivers high performance, integration, and security. It is a quintessential component for designers looking to enhance the functionality and reliability of their embedded systems while keeping power consumption and space requirements to a minimum.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess