Product Description: MPO107-R50 from Delta Electronics
The Delta Electronics MPO107-R50 is a high-performance, low-power consumption electronic component designed for various electronic applications. It is a member of the MPO107 series of open frame power supplies, which are known for their reliability and efficiency.
The MPO107-R50 is a 50W single output power supply with a wide input voltage range of 85-264VAC. It has an output voltage of 12VDC and a maximum output current of 4.2A. The MPO107-R50 is also equipped with a number of features that make it ideal for a wide range of applications, including:
- High efficiency: up to 90%
- Low power consumption: <0.1W standby power
- Wide operating temperature range: -20°C to +60°C
- Short circuit protection
- Overvoltage protection
- Overcurrent protection
- Thermal protection
The MPO107-R50 is a compact and lightweight power supply, measuring just 61.3mm x 32.8mm x 17.5mm and weighing only 150g. This makes it ideal for use in space-constrained applications.
Applications
The MPO107-R50 can be used in a wide range of electronic applications, including:
- Industrial automation
- Medical equipment
- Telecommunications equipment
- Consumer electronics
- Office equipment
- Security systems
- Lighting systems
Features and Benefits
The MPO107-R50 offers a number of features and benefits that make it an ideal choice for a wide range of applications, including:
- High performance: The MPO107-R50 provides high efficiency and low power consumption, making it an ideal choice for energy-sensitive applications.
- Reliability: The MPO107-R50 is designed and manufactured to meet the highest standards of reliability. It is backed by a 3-year warranty from Delta Electronics.
- Versatility: The MPO107-R50 is a versatile power supply that can be used in a wide range of electronic applications. It is compact, lightweight, and easy to install.
Conclusion
The Delta Electronics MPO107-R50 is a high-performance, low-power consumption electronic component designed for various electronic applications.