Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146458-APM2307
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM2307 CAD Model

Description

The APM2307 is a P-Channel enhancement mode power MOSFET manufactured by Anpec Electronics. It is designed for load switching, power management, and high-side switching applications. Its primary advantage lies in its ability to be easily driven with a low-side driver due to its P-channel configuration. This MOSFET provides efficient switching and is well-suited for battery-powered devices and other applications requiring low on-resistance.

Applications:

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management: Regulating power distribution in portable devices.
  • Battery Protection Circuits: Protecting batteries from overcharge and overdischarge.
  • High-Side Switching: Switching power to a load connected to the positive supply rail.
  • DC-DC Converters: Used in some DC-DC converter topologies.

Features:

  • P-Channel Enhancement Mode: Easy to drive with a low-side driver.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Can withstand transient voltage spikes.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified Driving Circuitry: P-channel configuration simplifies the gate drive requirements, reducing component count.
  • High Efficiency: Low on-resistance minimizes power loss, improving overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Reduced Power Dissipation: Low gate charge reduces switching losses, minimizing heat generation.
  • Improved System Reliability: Avalanche rating provides robustness against voltage transients.

Additional Details:

The APM2307 is often used in portable devices for load switching and power management due to its low on-resistance and simple gate drive requirements. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings must be carefully considered to ensure safe operation. A gate resistor is often used to limit the gate current and prevent ringing. Refer to the Anpec datasheet for detailed electrical characteristics, thermal specifications, and application circuit examples. The datasheet will provide information on maximum VGS, VDS, drain current (ID), and RDS(on) at various gate voltages and temperatures.

You May Also Be Interested in

TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0631 $66.6941
27+ $4.9752 $134.3304
41+ $4.8199 $197.6159
56+ $4.6647 $261.2232
72+ $4.5095 $324.6840
96+ $4.0425 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention