EN
  • EN
  • DE

APL78L12-DC-PBL

Part No APL78L12-DC-PBL
Manufacturer Anpec
Catalog Hard To Find
Description Three-Terminal Low Current Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146434-APL78L12-DC-PBL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APL78L12-DC-PBL CAD Model

Description

The APL78L12-DC-PBL is a three-terminal positive voltage regulator manufactured by Anpec Electronics. It belongs to the 78Lxx series of linear regulators, known for their simplicity, reliability, and ease of use. This particular variant provides a fixed 12V output voltage, making it suitable for a wide range of applications requiring a stable 12V power supply.

Applications:

  • Microcontroller Power Supplies: Providing a stable 12V supply for microcontrollers and related circuitry.
  • Sensor Power Supplies: Regulating voltage for sensors requiring a 12V input.
  • Relay Driving: Supplying power to relays and solenoids.
  • Small Motor Control: Providing a regulated voltage for small DC motors.
  • General-Purpose Voltage Regulation: Used in various electronic circuits to provide a stable 12V supply.

Features:

  • Fixed 12V Output Voltage: Provides a precise and stable 12V output.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • No External Components Required: Simple to use with minimal external components.
  • Cost-Effective: A low-cost solution for voltage regulation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable 12V supply for sensitive components.
  • Improved System Reliability: Protection features prevent damage to the regulator and connected devices.
  • Simplified Design: Easy to implement with minimal external components, reducing design complexity.
  • Cost-Effective Solution: Provides a low-cost voltage regulation option for a wide range of applications.
  • Compact Size: Suitable for applications where space is limited.

Additional Details:

The APL78L12-DC-PBL is a linear regulator, meaning it regulates voltage by dissipating excess power as heat. Therefore, it's crucial to consider thermal management, especially at higher input voltages and output currents. While it requires minimal external components, adding small bypass capacitors at the input and output can improve stability and transient response. Refer to the Anpec datasheet for detailed electrical characteristics, thermal specifications, and application circuit examples. The datasheet will provide information on maximum input voltage, output current capability, and thermal resistance.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess