EN
  • EN
  • DE

APL5885-25DC-TRL

Part No APL5885-25DC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description 500mA Low Dropout Linear Regulator of Adjustable and Fixed Voltages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146423-APL5885-25DC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5885-25DC-TRL CAD Model

Description

The APL5885-25DC-TRL is a low dropout (LDO) regulator manufactured by Anpec Electronics. This regulator is designed to provide a stable 2.5V output voltage with high accuracy and low noise. Its key features include low dropout voltage, low quiescent current, and excellent transient response, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and wearable devices.
  • Battery-Powered Equipment: Providing regulated voltage for sensors, communication modules, and display drivers in battery-operated systems.
  • Post Regulation for Switching Power Supplies: Cleaning up the output of switching regulators to reduce noise and improve stability.
  • RF and Wireless Applications: Supplying stable voltage for RF transceivers, PLLs, and VCOs.
  • Low-Power Microcontrollers: Powering low-voltage microcontrollers requiring a clean and stable voltage source.

Features:

  • Fixed Output Voltage: Provides a stable 2.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating under fault conditions.
  • Stable with Ceramic Capacitors: Ensures stability and performance with low-ESR ceramic capacitors.
  • High Accuracy: Provides precise and reliable output voltage regulation.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, increasing the operating time of portable devices.
  • Improved System Stability: High accuracy and low noise output ensures stable operation of sensitive electronic components.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the regulator and the load from potential damage.
  • Simplified Design: Fixed output voltage and stability with ceramic capacitors simplifies the design process and reduces component count.
  • Efficient Power Conversion: Low dropout voltage maximizes efficiency, reducing power loss and heat generation.

Additional Details:

The APL5885-25DC-TRL is available in a small surface-mount package, typically SOT-23 or similar. It requires external input and output capacitors for stable operation. The datasheet specifies recommended capacitor values and other important design considerations. It is designed to be a simple and reliable solution for providing a stable 2.5V supply in various electronic systems.

Note: Always consult the official Anpec Electronics datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Analog Devices Inc.
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
ON Semiconductor
Lowest to $7.9822
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess