EN
  • EN
  • DE
  • IT

APE8805A33Y5P

Part No APE8805A33Y5P
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817507-APE8805A33Y5P
Ultra Librarian 3D Model Ultra Librarian APE8805A33Y5P CAD Model

Description

The APE8805A33Y5P is a fixed 3.3V output voltage LDO (Low Dropout) regulator manufactured by Anpec. It is designed to provide a stable and regulated 3.3V supply voltage for various electronic circuits and systems. The Y5P likely refers to the package type or specific version of the regulator.

Applications:

  • Microcontroller Power Supply: Provides a stable 3.3V supply for microcontrollers.
  • Wireless Modules: Powers various wireless modules such as Bluetooth, Wi-Fi, and Zigbee.
  • Sensor Circuits: Regulates the voltage for sensor circuitry, ensuring accurate and reliable sensor readings.
  • Real-Time Clocks (RTC): Supplies power to RTC modules for accurate timekeeping.
  • Memory Devices: Provides a stable voltage for memory devices such as EEPROM and Flash memory.

Features:

  • Fixed 3.3V Output: Provides a regulated and stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltages, enabling efficient operation.
  • Low Quiescent Current: Minimizes power consumption when the load current is low.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Over-Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits:

  • Stable Voltage Supply: Provides a reliable and stable 3.3V supply, ensuring proper operation of connected circuits.
  • Efficient Operation: Low dropout voltage and low quiescent current contribute to high efficiency.
  • Protection Features: Over-current and over-temperature protection enhance the reliability and longevity of the regulator.
  • Simplified Design: Fixed output voltage simplifies the design process.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details:

The APE8805A33Y5P requires minimal external components for operation, typically only input and output capacitors. Specific technical specifications include input voltage range, output current capability, dropout voltage at different load currents, quiescent current consumption, and thermal resistance. For detailed specifications, refer to the Anpec Electronics datasheet for the APE8805A33Y5P. The package type is likely a small surface-mount package, facilitating easy integration into various electronic devices.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess