Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146421-APL5885-18DC-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5885-18DC-TR CAD Model

Description

The APL5885-18DC-TR is a linear regulator manufactured by Anpec Electronics. It's designed to provide a stable and regulated output voltage, typically used in applications where a simple and cost-effective voltage regulation solution is required. This regulator offers protection features and is suitable for various electronic devices.

Applications:

  • Microcontroller Power Supplies: Providing a stable voltage for microcontrollers.
  • Sensor Power Supplies: Regulating voltage for sensitive sensors.
  • Low-Power Logic Circuits: Supplying power to digital logic gates and circuits.
  • LED Lighting: Driving LEDs with a constant current or voltage.
  • Battery-Powered Devices: Regulating the voltage from a battery source.

Features:

  • Fixed Output Voltage: Provides a pre-set and regulated output voltage (likely 1.8V based on the part number).
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator from short circuits at the output.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive components.
  • Improved System Reliability: Protection features prevent damage to the regulator and connected devices.
  • Simplified Design: Easy to implement with minimal external components.
  • Cost-Effective Solution: Provides a low-cost voltage regulation option.
  • Compact Size: Suitable for applications where space is limited.

Additional Details:

The APL5885-18DC-TR is a linear regulator, meaning it regulates voltage by dissipating excess power as heat. It's typically used in applications where the input voltage is relatively close to the desired output voltage and where efficiency is not a primary concern. The regulator likely uses a P-channel MOSFET pass transistor for low dropout performance. Refer to the Anpec datasheet for detailed electrical characteristics, thermal specifications, and application circuit examples. The datasheet will provide information on maximum input voltage, output current capability, and thermal resistance.

You May Also Be Interested in

Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
International Rectifier
SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for 50SQ060
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
Texas Instruments
ANALOG-TO-DIGITAL CONVERTERS
Lowest to $24.0436
ECAD model for ADS825EG4
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
Mitsubishi
NPN EPITAXIAL PLANAR TYPE(for RF power amplifiers on HF band Mobile radio applications)
Need more? Email Us
ECAD model for 2SC1969
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
NXP / Nexperia
Octal D-type transparent latch; 3-state
Lowest to $0.2832
ECAD model for 74AHCT573
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention