EN
  • EN
  • DE

1812SMS-47NGLC

Part No 1812SMS-47NGLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Midi Spring® Air Core Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1121516-1812SMS-47NGLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1812SMS-47NGLC CAD Model

Description

The 1812SMS-47NGLC is a surface mount shielded inductor manufactured by Coilcraft. It is designed for applications requiring low DC resistance, high current handling, and good shielding to minimize electromagnetic interference (EMI). As part of Coilcraft's shielded inductor family, this component offers robust performance and reliability.

Applications

  • Power supplies
  • DC-DC converters
  • RF chokes
  • EMI filtering
  • High-current applications

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current handling: Designed to handle significant current without saturation.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Small size: 1812 package provides a compact footprint.

Benefits

  • Reduced EMI: Shielding minimizes interference with nearby circuits.
  • Improved efficiency: Low DCR reduces power dissipation.
  • Higher current capacity: Suitable for power applications.
  • Compact design: Saves board space.
  • Reliable performance: Coilcraft is known for high-quality inductors.

Additional Details

The 1812SMS-47NGLC has an inductance of 47nH. The shielded construction is typically achieved using a ferrite core and a closed magnetic path. The part is supplied on tape and reel for automated placement. The terminals are designed for reliable soldering to PCBs.

This inductor is frequently used in DC-DC converters to filter noise and regulate voltage. Its high current handling and low DCR make it ideal for applications where efficiency is critical. The shielded construction ensures that EMI is minimized, preventing interference with other sensitive components.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5775 $51.9750
215+ $0.4738 $101.8670
330+ $0.4590 $151.4700
455+ $0.4442 $202.1110
585+ $0.4294 $251.1990
780+ $0.3850 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess