EN
  • EN
  • DE

40287

Part No 40287
Manufacturer Anaren
Catalog RF Power Dividers/Splitters
Description RF PWR DIVIDER 4GHZ-8GHZ MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Anaren
Package Tray
Product Status Obsolete
Insertion Loss 2dB
Frequency 4 GHz ~ 8 GHz
Specifications Isolation (Min) 17dB, 14dB Return Loss
Size / Dimension 4.960" L x 2.500" W x 0.360" H (125.98mm x 63.50mm x 9.14mm)
Package / Case Module
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 906744-40287
Ultra Librarian 3D Model Ultra Librarian 40287 CAD Model

Description

The RF Power Dividers/Splitters with Win Source Part Number 906744-40287 is a high-quality electronic component designed for RF and Wireless applications. The manufacturer is Anaren.

  • Application: RF and Wireless
  • Frequency Range: 4 GHz to 8 GHz
  • Insertion Loss: 2dB
  • Size/Dimension: 4.960" L x 2.500" W x 0.360" H (125.98mm x 63.50mm x 9.14mm)
  • Package: module
  • Standard Package: 1 pcs
  • Isolation (Minimum): 17dB
  • Return Loss: 14dB
  • Product Status: obsolete
  • REACH: not affected
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 6GHZ-15GHZ 28SMD
Need more? Email Us
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
AVX Corp/Kyocera Corp
RF POWER DIVIDER 0HZ-6GHZ 2020 / RF Power Divider 0 Hz ~ 6 GHz 2020 (5050 Metric)
Lowest to $82.3530
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1084
Mini-Circuits
RF PWR DVDR 1.71-2.025GHZ 12VQFN
Lowest to $3.3000
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9105
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3932
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Mini-Circuits
RF PWR DVDR 640MHZ-1.1GHZ SOT23
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.8315 $105.8315
2+ $102.5236 $205.0472
3+ $99.2168 $297.6504
4+ $95.9100 $383.6400
5+ $85.9874 $429.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess