EN
  • EN
  • DE

MAX4595EXK

Part No MAX4595EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704024-MAX4595EXK
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4595EXK CAD Model

Description

The Maxim Integrated MAX4595EXK is a high-performance, single-pole/double-throw (SPDT) analog switch that operates from a single +1.8V to +5.5V supply. This versatile component is designed for use in a variety of applications, including signal routing, data acquisition systems, and battery-powered devices due to its low-power consumption and compact SC70 package.

Key Features

  • Low On-Resistance: The MAX4595EXK offers a low on-resistance of 0.5 ohms (max) at +5V, which minimizes signal distortion and ensures high signal integrity.
  • Single-Supply Operation: With the ability to operate from a single +1.8V to +5.5V supply, this switch is ideal for portable and battery-powered applications where power efficiency is critical.
  • Low Power Consumption: The device features a low quiescent current of just 1µA (max), further enhancing its suitability for power-sensitive designs.
  • Fast Switching Times: It boasts fast switching times (tON = 25ns and tOFF = 20ns at +5V), making it suitable for high-speed applications.
  • High Current Handling: The switch can handle continuous current up to 300mA, making it robust for various signal levels.
  • ESD Protection: The MAX4595EXK is equipped with ESD protection diodes on all pins, ensuring device reliability and longevity in harsh environments.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Sample and Hold Circuits
  • Battery-Powered Systems
  • PCMCIA Cards and Portable Instruments

In summary, the Maxim Integrated MAX4595EXK analog switch is a high-quality, versatile component that offers low-voltage, single-supply operation with robust performance characteristics. Its low on-resistance, fast switching times, and ESD protection make it a reliable choice for designers looking to optimize their applications for efficiency and speed. Whether it's for portable devices, communication systems, or any other application requiring a high-performance SPDT switch, the MAX4595EXK is a strong contender that meets a wide array of design requirements.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess