EN
  • EN
  • DE

AM20P04-60D

Part No AM20P04-60D
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 40-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143419-AM20P04-60D
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM20P04-60D CAD Model

Description

The AM20P04-60D is a P-Channel Power MOSFET manufactured by Analog Power. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It's commonly used in circuits where a P-channel MOSFET is required for load switching or power management.

The AM20P04-60D is typically used in the following applications:

  • Load Switching: For controlling power to various loads in electronic systems.
  • Power Management: In battery management systems and other power regulation circuits.
  • DC-DC Converters: In step-down converters and other power supply circuits.
  • Motor Control: In applications where a P-channel MOSFET is needed for motor driving circuits.
  • LED Lighting: To control the current flow to LEDs in lighting applications.

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Current Capability: Designed to handle relatively high current levels.
  • Avalanche Rated: Can withstand transient voltage spikes, enhancing reliability.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation and increases overall system efficiency.
  • Simplified Circuit Design: Simplifies design by allowing for high-side switching.
  • Reduced Heat Generation: Low on-resistance contributes to lower heat generation, enhancing reliability.
  • Enhanced Reliability: Robust design ensures long-term reliability.
  • Compact Size: Allows for design of smaller and more compact devices.

Specific additional details include:

  • Drain-Source Voltage (VDS): Rated for up to -60V.
  • Gate-Source Voltage (VGS): Typically rated for ±20V.
  • Continuous Drain Current (ID): Capable of handling a specified continuous drain current (refer to datasheet).
  • Operating Temperature Range: Usually specified from -55°C to +150°C or similar.
  • Package Type: Available in packages such as TO-252 or similar surface-mount packages.

The AM20P04-60D from Analog Power is a reliable and efficient P-Channel MOSFET ideal for a variety of power switching and management applications. Its low on-resistance and fast switching speed make it a great choice for high-performance circuits.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess