EN
  • EN
  • DE

AM20P02-99D

Part No AM20P02-99D
Manufacturer Analog Power
Catalog Hard To Find
Description P-Channel 20-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143416-AM20P02-99D
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM20P02-99D CAD Model

Description

The AM20P02-99D is a P-Channel enhancement mode power MOSFET from Analog Power. This MOSFET is engineered for applications demanding efficient power switching, particularly in load switching and power management circuits where a P-Channel device is preferred or required.

Applications:

  • High-side load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters (as synchronous rectifiers)
  • Solid-state relays

Features:

  • P-Channel enhancement mode
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • RoHS compliant

Benefits:

  • Simplified high-side switching implementation
  • Reduced power losses and improved efficiency
  • Direct logic-level compatibility
  • Lower heat generation

Technical Specifications:

The AM20P02-99D typically features the following specifications (check the datasheet for precise values):

  • Drain-Source Voltage (VDS): -20V
  • Gate-Source Voltage (VGS): ±12V
  • Continuous Drain Current (ID): -20A (dependent on temperature and package)
  • On-State Resistance (RDS(on)): Typically less than 0.1 Ohm at VGS = -4.5V and ID = -10A
  • Gate Charge (Qg): Specific value in nC (dependent on test conditions)
  • Operating Temperature Range: -55°C to +150°C

This MOSFET is generally available in a surface-mount package such as a DFN3x3 or similar, enabling compact designs. Its logic-level gate drive allows it to be directly controlled by microcontrollers and other low-voltage logic devices without the need for additional gate drive circuitry. The low RDS(on) minimizes conduction losses, contributing to improved efficiency in power switching applications. As with all power MOSFETs, proper thermal management, including appropriate heatsinking, is crucial for reliable operation at high currents.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess