EN
  • EN
  • DE

AME8845AECS250Z

Part No AME8845AECS250Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 3A CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144446-AME8845AECS250Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8845AECS250Z CAD Model

Description

The AME8845AECS250Z is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. This regulator is designed to provide a stable 2.5V output voltage. It offers a low dropout voltage and is known for its compact size and protective features making it suited for battery-powered and space-constrained applications.

Applications:

  • Portable Electronics: Commonly found in smartphones, tablets, and other handheld devices for stable power.
  • Wearable Technology: Powers components in smartwatches, fitness trackers, and similar devices.
  • IoT Devices: Regulates power for sensors, microcontrollers, and communication modules within Internet of Things devices.
  • Microcontroller Power: Provides a stable and clean voltage supply for microcontrollers in embedded systems.
  • RF Devices: Powers RF transceivers and other radio frequency components, ensuring stable operation.

Features:

  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 2.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Over-Temperature Protection: Shuts down the regulator to prevent damage in case of overheating.
  • Stable with Ceramic Capacitors: Designed to work with ceramic output capacitors, saving board space and reducing cost.
  • Enable Pin: Allows the regulator to be turned on and off remotely, saving power when not needed.

Benefits:

  • Extended Battery Life: Low dropout voltage and quiescent current help extend battery life in portable devices.
  • Enhanced System Reliability: Stable output voltage ensures consistent performance of connected components.
  • Compact Design: The small package size and compatibility with ceramic capacitors enable space-saving designs.
  • Robust Protection: Over-current and over-temperature protection features safeguard the regulator and the load.
  • Flexible Power Management: Enable pin offers a simple way to control the regulator's power state.

Technical Specifications:

The AME8845AECS250Z typically operates with an input voltage range of 2.5V to 5.5V. It delivers a fixed output voltage of 2.5V with a specific current rating. The dropout voltage is usually low at the rated output current. It features a low quiescent current. It's commonly available in a small SOT-23 or similar package.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess