EN
  • EN
  • DE

TMP36GRT

Part No TMP36GRT
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Low Voltage Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1270798-TMP36GRT
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP36GRT CAD Model

Description

Product Overview: TMP36GRT - Analog Devices Inc.

The TMP36GRT is a precision temperature sensor from Analog Devices Inc., which has been meticulously crafted to offer an optimal solution for temperature measurement in a wide range of applications. Designed with the user in mind, this sensor provides a linear voltage output that is directly proportional to the Celsius (Centigrade) temperature, ensuring ease of interpretation and integration into various systems.

Key Features

  • Accuracy: The TMP36GRT is known for its high accuracy, with a typical error of ±1°C without the need for external calibration. This accuracy is maintained over a temperature range of -40°C to +125°C, making it suitable for diverse environments.
  • Voltage Range: Operating from a supply voltage of 2.7 V to 5.5 V, the TMP36GRT is versatile and can be used in battery-powered devices where power efficiency is crucial.
  • Low Quiescent Current: The sensor's low quiescent current of less than 50 µA conserves energy, which is particularly beneficial for portable applications.
  • Stable Output: The TMP36GRT features a stable output that does not require any additional compensation circuitry, which simplifies the design process for engineers.

Applications

The TMP36GRT's robust design and accurate readings make it an ideal choice for a wide array of applications, including:

  • Environmental controls and HVAC systems
  • Medical and scientific instrumentation
  • Consumer electronics
  • Industrial controls and monitoring systems
  • Battery management and thermal protection

Package and Ease of Use

Presented in a tiny SOT-23 package, the TMP36GRT is not only space-efficient but also easy to incorporate into a variety of designs. Its linear output of 10 mV/°C allows for simple interfacing with reading circuitry, such as analog-to-digital converters (ADCs), microcontrollers, or direct readout displays. This feature eliminates the need for complex calculations, making the TMP36GRT a user-friendly option for both hobbyists and professionals alike.

In summary, the TMP36GRT temperature sensor by Analog Devices Inc. is a reliable, precise, and versatile component that simplifies the task of temperature monitoring across a multitude of applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,456 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess