EN
  • EN
  • DE

TMP03FSZ-REEL

Part No TMP03FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-100C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 100°C - 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TMP03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TMP03FSZ-REELCT, TMP03FSZ-REELTR, TMP03FSZ-REEL-ND, TMP03FSZ-REELDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937071-TMP03FSZ-REEL
Ultra Librarian 3D Model Ultra Librarian TMP03FSZ-REEL CAD Model

Description

Product Overview: TMP03FSZ-REEL

The TMP03FSZ-REEL is a state-of-the-art temperature sensor manufactured by Analog Devices Inc., a renowned leader in precision signal processing technology. This product is designed to offer accurate and reliable temperature readings, making it an essential component for a wide range of applications including industrial, medical, and consumer electronics.

Key Features

  • Accuracy: The TMP03FSZ-REEL provides excellent accuracy, ensuring precise temperature monitoring for critical applications.
  • Supply Voltage: Operating on a supply voltage range that is suitable for battery-powered and portable devices.
  • Output Type: It features a digital output, which facilitates easy interface with microcontrollers and other digital systems.
  • Package: The sensor is available in a compact package, making it suitable for space-constrained applications.
  • Operating Temperature Range: This device can operate over a wide temperature range, which makes it versatile for various environmental conditions.

Applications

The TMP03FSZ-REEL is ideal for applications where accurate temperature measurements are crucial. These include but are not limited to:

  • Environmental control systems
  • Thermal management and protection
  • Medical devices
  • Data logging and temperature analysis
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The TMP03FSZ-REEL is built to meet strict industry standards, ensuring reliability and performance. With its robust design, this temperature sensor is engineered to withstand challenging conditions while providing consistent and accurate data.

Ordering Information

The TMP03FSZ-REEL is available in tape and reel packaging, which is ideal for automated assembly processes. For ordering and detailed specifications, it's recommended to consult the official datasheet and Analog Devices Inc.'s customer support to ensure the best fit for your application.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7169 $58.3014
13+ $7.9729 $103.6477
20+ $7.7237 $154.4740
27+ $7.4746 $201.8142
35+ $7.2254 $252.8890
47+ $6.4780 $304.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess