EN
  • EN
  • DE

SSM3515CCBZ-RL

Part No SSM3515CCBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 20-WLCSP (1.8x2.2)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.8x2.2)
Family Name SSM3515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SSM3515CCBZ-RL-ND, 505-SSM3515CCBZ-RLTR, 505-SSM3515CCBZ-RLDKR, 505-SSM3515CCBZ-RLCT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935074-SSM3515CCBZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM3515CCBZ-RL CAD Model

Description

Product Overview: SSM3515CCBZ-RL from Analog Devices Inc.

The SSM3515CCBZ-RL is a high-performance, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc. It is a remarkable solution for delivering high-quality audio in a compact form factor, making it an ideal choice for a wide range of applications such as portable speakers, soundbars, and personal audio systems.

Key Features

  • High Efficiency: The SSM3515CCBZ-RL operates with high efficiency, which not only helps in reducing power consumption but also minimizes the heat generated during operation. This leads to longer battery life in portable applications and reduces the need for bulky heat sinks.
  • Integrated Digital Audio Interface: It comes with an integrated digital audio interface that supports I²S and TDM input data, providing flexibility and ease of integration into various audio systems.
  • Advanced Audio Processing: The device features built-in digital signal processing (DSP) capabilities that allow for advanced audio processing such as EQ, dynamic range control, and volume control.
  • Low EMI Emission: With its spread spectrum modulation and low EMI design, the SSM3515CCBZ-RL minimizes electromagnetic interference, making it suitable for sensitive audio applications and environments where noise must be kept to a minimum.

Performance Specifications

  • Output Power: Capable of delivering up to 15W into a 4Ω load, it provides ample power for most mono audio applications.
  • Power Supply Range: The device operates over a wide power supply range from 4.5V to 17V, allowing for versatile power management and compatibility with different system designs.
  • Robust Protection Features: It includes protection against over-temperature, under-voltage, over-voltage, and DC faults, ensuring reliable operation and longevity of the audio system.

Applications

  • Portable and wireless speakers
  • Soundbars and docking stations
  • Home and professional audio systems
  • Active speaker systems

The SSM3515CCBZ-RL is available in a compact 36-ball, 4mm x 4mm WLCSP (Wafer Level Chip Scale Package) that is suitable for space-constrained applications. Its combination of audio performance, efficiency, and integrated features make it a versatile audio solution from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing products.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.0239 $63.0239
2+ $51.7120 $103.4240
3+ $50.0960 $150.2880
5+ $48.4800 $242.4000
6+ $46.8640 $281.1840
8+ $42.0160 $336.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess