EN
  • EN
  • DE

SSM2402SZ-REEL

Part No SSM2402SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0820+
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 716403-SSM2402SZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2402SZ-REEL CAD Model

Description

SSM2402SZ-REEL by Analog Devices Inc.

The SSM2402SZ-REEL is a premium audio product from the renowned manufacturer Analog Devices Inc., designed to cater to the needs of high-fidelity audio switching applications. This device is part of a series that has been engineered to deliver exceptional performance in professional audio equipment, mixing consoles, and broadcast systems, as well as in consumer electronics where pristine sound quality is paramount.

At the heart of the SSM2402SZ-REEL is its ability to switch audio signals with minimal distortion and maximal signal integrity. This is made possible through its advanced design, which includes ultra-low on-resistance and on-resistance matching between channels. The result is a clear and consistent audio path that preserves the integrity of the original sound.

The SSM2402SZ-REEL comes in a compact package, making it suitable for space-constrained applications without compromising on performance. Its small form factor is particularly beneficial in portable and handheld devices where every millimeter counts. Despite its size, the device is robust and reliable, with a design that ensures long-term stability and operation even under demanding conditions.

One of the key features of the SSM2402SZ-REEL is its versatility. It is designed to operate with dual or single supply voltages, providing flexibility in various system designs. Additionally, the device boasts a wide operating temperature range, ensuring consistent performance across different environments and applications.

For designers and engineers looking to integrate the SSM2402SZ-REEL into their systems, the device is available in a convenient reel format, facilitating easy storage and handling for manufacturing and assembly lines. This packaging option also supports high-volume production runs, making it an ideal choice for both prototyping and mass production.

In summary, the SSM2402SZ-REEL from Analog Devices Inc. is a sophisticated audio switching solution that offers high-quality sound, durability, and design flexibility, making it an excellent choice for a wide range of audio applications. Its professional-grade features ensure that it stands out as a component of choice for those who demand the best in audio signal switching.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess