EN
  • EN
  • DE

ZXTC6717MCTA

Part No ZXTC6717MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 15V/12V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 4.5A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 15V, 12V
Max Vce (sat) 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 200 @ 3A, 2V / 180 @ 2.5A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 120MHz, 110MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1120431-ZXTC6717MCTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXTC6717MCTA CAD Model

Description

Introducing the ZXTC6717MCTA, a high-performance, dual NPN transistor manufactured by the renowned semiconductor company, Diodes Incorporated. This product is designed to cater to a wide range of applications, from switching to amplification in various electronic circuits. Its compact surface-mount package allows for efficient use of PCB space, making it an ideal solution for modern, space-constrained electronic designs.

Key Features

  • Transistor Type: The ZXTC6717MCTA is a dual NPN bipolar junction transistor (BJT), which is known for its high current gain and efficiency in switching applications.
  • Package: It comes in a SOT-23-6 package, which is widely used in the industry for its small footprint and suitability for high-density mounting.
  • Power Handling: This transistor can handle continuous collector currents up to 2A, making it capable of driving moderate loads in a circuit.
  • Voltage Ratings: With a collector-emitter voltage (Vceo) of 30V, it can be used in circuits with moderate voltage requirements.
  • High Efficiency: The ZXTC6717MCTA offers high DC current gain (hFE), ensuring efficient operation in amplification applications.
  • RoHS Compliant: This product is RoHS compliant, meaning it meets the environmental standards by restricting the use of certain hazardous substances in its manufacturing.

Applications

The ZXTC6717MCTA is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Signal amplification
  • Switching regulators
  • Charge pumps

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the ZXTC6717MCTA is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the ZXTC6717MCTA offers the performance and reliability you need.

For detailed specifications and application notes, customers are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6078 $51.6630
205+ $0.4987 $102.2335
315+ $0.4831 $152.1765
430+ $0.4675 $201.0250
555+ $0.4519 $250.8045
745+ $0.4052 $301.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,241 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess