EN
  • EN
  • DE

SSM2165-2S

Part No SSM2165-2S
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Microphone Preamplifier with Variable Compression and Noise Gating
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259427-SSM2165-2S
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2165-2S CAD Model

Description

SSM2165-2S Microphone Preamplifier with Variable Compression and Noise Gating

The SSM2165-2S is a sophisticated and versatile microphone preamplifier designed by Analog Devices Inc., a leading company in the semiconductor industry. This integrated circuit is engineered to provide a comprehensive solution for dynamic range control of microphones in a variety of audio applications. It is particularly suitable for environments where background noise and wide dynamic range inputs can pose challenges for consistent audio quality.

Key Features

  • Integrated Microphone Preamplifier: The SSM2165-2S features a low noise, high gain preamp stage that ensures clear audio capture from connected microphones, making it ideal for professional audio recording and broadcasting.
  • Variable Compression: This product offers adjustable compression ratios, which allows users to control the dynamics of the audio signal, effectively reducing the volume differences between loud and soft sounds.
  • Noise Gating: With its built-in noise gate function, the SSM2165-2S can suppress unwanted background noise when the input signal falls below a certain threshold, enhancing the clarity of the output.
  • Low Voltage Operation: Designed for efficiency, it operates at low voltages, making it suitable for battery-powered devices and portable audio systems.
  • Compact Form Factor: The small footprint of the SSM2165-2S makes it an excellent choice for space-constrained applications.

Applications

The SSM2165-2S is versatile enough for use in a wide range of applications, including:

  • Professional audio mixing and recording equipment
  • Wireless and wired microphones
  • Audio conferencing systems
  • Public address systems
  • Studio equipment

With its combination of features, the SSM2165-2S is a powerful tool for audio professionals looking to maintain consistent sound levels, reduce noise, and enhance the overall quality of audio signals. Analog Devices Inc. continues to demonstrate its expertise in audio processing technology with this high-performance product.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess