EN
  • EN
  • DE

B72214S271K101

Part No B72214S271K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description B722 Series 350 V 275 Vrms 710 V Clamp 4500 A 440 pF StandarD Leaded Varistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 320 pF
Case / Package Radial
Clamping Current 10 A
Clamping Voltage 710 V
Depth 4.4 mm
Energy 71 J
Flammability Rating UL94 V-0
Insulation Resistance 10 MΩ
Lead/Base Style Radial
Lead Free Lead Free
Lead Length 30 mm
Lead Pitch 7.5 mm
Material Metal
Max Operating Temperature 85 °C
Max Supply Voltage 275 V
Max Surge Current 1 kA
Max Voltage Rating (AC) 30 V
Max Voltage Rating (DC) 38 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Peak Pulse Current 4.5 kA
Power Rating 600 mW
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8533400080, 8533400080
Tolerance 10 %
Varistor Voltage 430 V
Voltage Rating 350 V
Voltage Rating (AC) 275 V
Voltage Rating (DC) 350 V
Voltage Tolerance 10 %
Win Source Part Number 1164206-B72214S271K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72214S271K101 CAD Model

Description

The 1164206-B72214S271K101 is a TVS Varistor that features a capacitance of 320pF, a varistor voltage of 430V, and a clamping voltage of 710V.

  • Capacitance: 320pF
  • Varistor Voltage: 430V
  • Clamping Voltage: 710V
  • Peak Pulse Current: 4.5kA
  • Energy Rating: 71J
  • Lead-Free: true
  • Packaging: bulk packaging
  • Voltage Rating: 350V
  • Maximum AC Voltage: 275V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: radial
  • Manufacturer: EPCOS - TDK Electronics

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
Lowest to $0.0403
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0972 $50.0580
1,255+ $0.0798 $100.1490
1,945+ $0.0773 $150.3485
2,675+ $0.0748 $200.0900
3,460+ $0.0723 $250.1580
4,630+ $0.0648 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,189 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess