EN
  • EN
  • DE

SSM2160SZ-REEL

Part No SSM2160SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Volume Control 6 Channel 24-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name SSM2160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897696-SSM2160SZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2160SZ-REEL CAD Model

Description

SSM2160SZ-REEL by Analog Devices Inc.

The SSM2160SZ-REEL is a top-tier audio control integrated circuit (IC) designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is part of a reel, indicating that it is typically supplied in tape and reel packaging for use with automated manufacturing processes, making it an ideal choice for mass production environments.

Key Features:

  • Channel Configuration: The SSM2160SZ-REEL offers a stereo configuration, allowing for dual-channel audio processing which is essential for creating a rich and immersive sound experience.
  • Volume Control: This IC comes with precision volume control, enabling fine-tuning of the audio output to match user preferences or to compensate for variations in recording levels.
  • Balanced Inputs and Outputs: The provision of balanced inputs and outputs ensures reduced noise interference, which is crucial for maintaining audio fidelity in professional audio applications.
  • Low Distortion: With its low distortion characteristics, the SSM2160SZ-REEL delivers a clean, unaltered audio signal, preserving the integrity of the original sound.
  • Dynamic Range: It boasts a wide dynamic range, accommodating a broad spectrum of audio amplitudes from the softest whispers to the loudest explosions without loss of detail.

Applications:

The SSM2160SZ-REEL is versatile and can be used in a variety of audio applications, including:

  • Professional audio mixing consoles
  • Studio equipment
  • High-fidelity audio systems
  • Automotive audio systems
  • Sound reinforcement systems

With its robust design, the SSM2160SZ-REEL ensures reliable performance in demanding audio applications, making it an excellent choice for designers and engineers looking to integrate high-quality audio control into their systems. The reel packaging format facilitates efficient assembly, helping to streamline the production process and reduce overall manufacturing time.

Analog Devices Inc. has a reputation for delivering products with exceptional performance and reliability, and the SSM2160SZ-REEL is no exception. It stands as a testament to the company's commitment to quality and innovation in the field of audio technology.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess