EN
  • EN
  • DE

AAT1150IKS-1.8-T1

Part No AAT1150IKS-1.8-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 1MHz 1A Step-Down DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1134909-AAT1150IKS-1.8-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AAT1150IKS-1.8-T1 CAD Model

Description

The AAT1150IKS-1.8-T1 is a high-efficiency step-down (buck) DC-DC converter manufactured by Advanced Analog Technology (now Skyworks Solutions). It's designed to provide a regulated 1.8V output voltage from a higher input voltage. The 'AAT1150' denotes the product family, 'IKS' likely indicates the package type, '1.8' represents the fixed output voltage, and 'T1' signifies the tape and reel packaging for automated assembly.

Applications

  • Point-of-load regulation in portable devices
  • Powering microprocessors and microcontrollers
  • Voltage regulation in battery-powered applications
  • Mobile phones and smartphones
  • PDAs and handheld devices

Features

  • High Efficiency: Maximizes battery life in portable applications.
  • Fixed 1.8V Output Voltage: Provides a stable and accurate output voltage.
  • Step-Down (Buck) Converter: Efficiently converts a higher input voltage to a lower output voltage.
  • Current Limiting: Protects the converter and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption.
  • Stable Power Supply: Provides a consistent and reliable voltage source.
  • Overload Protection: Protects the converter and connected devices from damage.
  • Improved System Reliability: Thermal shutdown prevents overheating and potential failures.
  • Compact Design: Small package allows for integration into portable devices.

Technical Specifications

The following specifications are typical for the AAT1150 series. Refer to the Advanced Analog Technology (Skyworks Solutions) datasheet for the exact specifications of the AAT1150IKS-1.8-T1.

  • Input Voltage Range: Typically 2.7V to 5.5V
  • Output Voltage: 1.8V (Fixed)
  • Output Current: Up to 600mA (Typical)
  • Switching Frequency: Typically 1.5 MHz
  • Efficiency: Up to 95% (depending on input voltage and load)
  • Operating Temperature Range: -40°C to +85°C
  • Package: IKS (likely a small outline package such as SOT-23 or similar)

It is important to consult the manufacturer's datasheet for the most accurate and up-to-date specifications for this component. The datasheet will provide detailed information on parameters such as ripple voltage, load regulation, and transient response.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess